Akro-Mils, Inc. Akro-Mils Akrobin 30656 500 lb Blue Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY25 30656GY250B

Description
R.S. Hughes Company carries a huge selection of MRO materials including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this item include: 52 5/8 in overall length, 13 1/2 in overall width and a 39 7/8 in overall height. Parts within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb. The material used in this SKU are: cold rolled steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this item include: 52 5/8 in overall length, 13 1/2 in overall width and a 39 7/8 in overall height. Parts within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb. The material used in this SKU are: cold rolled steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 30656 500 lb Blue Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY25 - 30656GY250B - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30656 500 lb Blue Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY25
30656GY250B
Akro-Mils Akrobin 30656 500 lb Blue Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY25 30656GY250B
R.S. Hughes Company carries a huge selection of MRO materials including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this item include: 52 5/8 in overall length, 13 1/2 in overall width and a 39 7/8 in overall height. Parts within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb. The material used in this SKU are: cold rolled steel material. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this item include: 52 5/8 in overall length, 13 1/2 in overall width and a 39 7/8 in overall height. Parts within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb. The material used in this SKU are: cold rolled steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30656GY250B
Product Name Akro-Mils Akrobin 30656 500 lb Blue Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY25
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Shelving with Sloped Shelves - SRE1T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Adjustable Racking System -  - Stanley Vidmar
Specs
Category Industrial
Type Shelving; Racking
Shelving/Racking Options Single Sided
View Details