Akro-Mils, Inc. Akro-Mils Akrobin 30607 500 lb Blue Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 39 7/8 in Height - 30607GY240B 30607GY240B

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 27 in overall width and a 39 7/8 in overall height. SKUs within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this SKU are: cold rolled steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 27 in overall width and a 39 7/8 in overall height. SKUs within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this SKU are: cold rolled steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 30607 500 lb Blue Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 39 7/8 in Height - 30607GY240B - 30607GY240B - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30607 500 lb Blue Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 39 7/8 in Height - 30607GY240B
30607GY240B
Akro-Mils Akrobin 30607 500 lb Blue Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 39 7/8 in Height - 30607GY240B 30607GY240B
R.S. Hughes Company offers a huge selection of facilities maintenance products including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 27 in overall width and a 39 7/8 in overall height. SKUs within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this SKU are: cold rolled steel material. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 27 in overall width and a 39 7/8 in overall height. SKUs within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this SKU are: cold rolled steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30607GY240B
Product Name Akro-Mils Akrobin 30607 500 lb Blue Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 39 7/8 in Height - 30607GY240B
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Enclosure Shelf - 12345-723 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Material Aluminum
View Details