Akro-Mils, Inc. Akro-Mils Akrobin 500 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 39 7/8 in Height - 30607GY 30607GY

Description
R.S. Hughes Company offers a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 27 in overall width and a 39 7/8 in overall height. Parts within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this product are: cold rolled steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 27 in overall width and a 39 7/8 in overall height. Parts within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this product are: cold rolled steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 500 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 39 7/8 in Height - 30607GY - 30607GY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 500 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 39 7/8 in Height - 30607GY
30607GY
Akro-Mils Akrobin 500 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 39 7/8 in Height - 30607GY 30607GY
R.S. Hughes Company offers a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 27 in overall width and a 39 7/8 in overall height. Parts within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this product are: cold rolled steel material. The finish on this product is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 27 in overall width and a 39 7/8 in overall height. Parts within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this product are: cold rolled steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30607GY
Product Name Akro-Mils Akrobin 500 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 39 7/8 in Height - 30607GY
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details