R.S. Hughes Company offers a huge selection of industrial supplies including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 27 in overall width and a 40 in overall height. SKUs within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1000 lb and a 250. The material used in this SKU are: cold rolled steel material. The finish on this item is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 30606GYASSTR |
| Product Name | Akro-Mils Akrobin 30606 1000 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 40 in Height - 30606GYASSTR |
| Category | Industrial |
| Type | Racking |
| Shelving/Racking Options | Double Sided |
| Capacity | 1000 lbs (454 kg) |