Akro-Mils, Inc. Insight Bin, 10-7/8 X 5-1/2 X 5-1/4; Bin Colour Akro-Mils 305B1

Description
INSIGHT BIN, 10-7/8" x 5-1/2" x 5-1/4"; Bin Colour:Transparent; External Height:-; External Width:-; External Depth:-; Carrying Capacity:25lb; Product Range:AkroBins Series; Accessory Type:Close Bin; Colour:Clear; Depth:10-7/8" RoHS Compliant: NA
Datasheet
Description
INSIGHT BIN, 10-7/8" x 5-1/2" x 5-1/4"; Bin Colour:Transparent; External Height:-; External Width:-; External Depth:-; Carrying Capacity:25lb; Product Range:AkroBins Series; Accessory Type:Close Bin; Colour:Clear; Depth:10-7/8" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insight Bin, 10-7/8 X 5-1/2 X 5-1/4; Bin Colour Akro-Mils - 67T1958 - Newark, An Avnet Company
Chicago, IL, United States
Insight Bin, 10-7/8 X 5-1/2 X 5-1/4; Bin Colour Akro-Mils
67T1958
Insight Bin, 10-7/8 X 5-1/2 X 5-1/4; Bin Colour Akro-Mils 67T1958
INSIGHT BIN, 10-7/8" x 5-1/2" x 5-1/4"; Bin Colour:Transparent; External Height:-; External Width:-; External Depth:-; Carrying Capacity:25lb; Product Range:AkroBins Series; Accessory Type:Close Bin; Colour:Clear; Depth:10-7/8" RoHS Compliant: NA

INSIGHT BIN, 10-7/8" x 5-1/2" x 5-1/4"; Bin Colour:Transparent; External Height:-; External Width:-; External Depth:-; Carrying Capacity:25lb; Product Range:AkroBins Series; Accessory Type:Close Bin; Colour:Clear; Depth:10-7/8" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 67T1958
Product Name Insight Bin, 10-7/8 X 5-1/2 X 5-1/4; Bin Colour Akro-Mils
Capacity 25 lbs (11 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 6693683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 16 inch (405 mm)
View Details