Akro-Mils, Inc. Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553A3 30553A3

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this double sided louvered floor rack. Comes with the following: (4) x Caster, 305A3 Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this SKU include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. SKUs within this category come in a variety of colors; this item is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this double sided louvered floor rack. Comes with the following: (4) x Caster, 305A3 Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this SKU include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. SKUs within this category come in a variety of colors; this item is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553A3 - 30553A3 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553A3
30553A3
Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553A3 30553A3
R.S. Hughes Company carries a huge selection of facilities maintenance products including this double sided louvered floor rack. Comes with the following: (4) x Caster, 305A3 Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this SKU include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. SKUs within this category come in a variety of colors; this item is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this double sided louvered floor rack. Comes with the following: (4) x Caster, 305A3 Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this SKU include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. SKUs within this category come in a variety of colors; this item is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30553A3
Product Name Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553A3
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Capacity 150 lbs (68.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details