Akro-Mils, Inc. Akro-Mils Ready Space 30553 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553220S 30553220S

Description
R.S. Hughes Company features a huge selection of MRO materials including this double sided louvered floor rack. Comes with the following: (4) x Caster, 30220 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. Products within this category come in a variety of colors; this SKU is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb. The material used in this item are: steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company features a huge selection of MRO materials including this double sided louvered floor rack. Comes with the following: (4) x Caster, 30220 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. Products within this category come in a variety of colors; this SKU is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Ready Space 30553 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553220S - 30553220S - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Ready Space 30553 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553220S
30553220S
Akro-Mils Ready Space 30553 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553220S 30553220S
R.S. Hughes Company features a huge selection of MRO materials including this double sided louvered floor rack. Comes with the following: (4) x Caster, 30220 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. Products within this category come in a variety of colors; this SKU is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb. The material used in this item are: steel material. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of MRO materials including this double sided louvered floor rack. Comes with the following: (4) x Caster, 30220 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. Products within this category come in a variety of colors; this SKU is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30553220S
Product Name Akro-Mils Ready Space 30553 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553220S
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Capacity 150 lbs (68.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
 - CHR-723612-S - Shelving Direct
Shelving Direct
Specs
Category Commercial
Capacity 800 lbs (363 kg)
Depth 12 inch (305 mm)
View Details