Akro-Mils, Inc. Bin, AkroBin 8-5/8 x 33 x 5, Clear 30320SCLAR

Description
AkroBin,W33,D 8 5/8. Optimize your storage space with 33" Wide AkroBins®. Available in 7 colors: Red, Yellow, Blue, Stone, Green, Clear and Black. Optional 30321 Lid available! Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 80 lb. Weight Capacity
Datasheet
Description
AkroBin,W33,D 8 5/8. Optimize your storage space with 33" Wide AkroBins®. Available in 7 colors: Red, Yellow, Blue, Stone, Green, Clear and Black. Optional 30321 Lid available! Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 80 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, AkroBin 8-5/8 x 33 x 5, Clear - 30320SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, AkroBin 8-5/8 x 33 x 5, Clear
30320SCLAR
Bin, AkroBin 8-5/8 x 33 x 5, Clear 30320SCLAR
AkroBin,W33,D 8 5/8. Optimize your storage space with 33" Wide AkroBins®. Available in 7 colors: Red, Yellow, Blue, Stone, Green, Clear and Black. Optional 30321 Lid available! Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 80 lb. Weight Capacity

AkroBin,W33,D 8 5/8. Optimize your storage space with 33" Wide AkroBins®. Available in 7 colors: Red, Yellow, Blue, Stone, Green, Clear and Black. Optional 30321 Lid available! Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 80 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 80 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320SCLAR - 30320SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 80 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320SCLAR
30320SCLAR
Akro-Mils Akrobin 80 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320SCLAR 30320SCLAR
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 80 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 80 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30320SCLAR 30320SCLAR
Product Name Bin, AkroBin 8-5/8 x 33 x 5, Clear Akro-Mils Akrobin 80 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details