Akro-Mils, Inc. Akrobins Storage Bin; Bin Colour Akro-Mils 30320GREEN

Description
AKROBINS STORAGE BIN; Bin Colour:Green; External Height:127mm; External Width:838mm; External Depth:219mm; Carrying Capacity:80lb; Product Range:-; Accessory Type:Rack Bin; Colour:Green; Depth:219mm; External Depth - Imperial:8.62" RoHS Compliant: NA
Datasheet
Description
AKROBINS STORAGE BIN; Bin Colour:Green; External Height:127mm; External Width:838mm; External Depth:219mm; Carrying Capacity:80lb; Product Range:-; Accessory Type:Rack Bin; Colour:Green; Depth:219mm; External Depth - Imperial:8.62" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Akrobins Storage Bin; Bin Colour Akro-Mils - 84M7537 - Newark, An Avnet Company
Chicago, IL, United States
Akrobins Storage Bin; Bin Colour Akro-Mils
84M7537
Akrobins Storage Bin; Bin Colour Akro-Mils 84M7537
AKROBINS STORAGE BIN; Bin Colour:Green; External Height:127mm; External Width:838mm; External Depth:219mm; Carrying Capacity:80lb; Product Range:-; Accessory Type:Rack Bin; Colour:Green; Depth:219mm; External Depth - Imperial:8.62" RoHS Compliant: NA

AKROBINS STORAGE BIN; Bin Colour:Green; External Height:127mm; External Width:838mm; External Depth:219mm; Carrying Capacity:80lb; Product Range:-; Accessory Type:Rack Bin; Colour:Green; Depth:219mm; External Depth - Imperial:8.62" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 84M7537
Product Name Akrobins Storage Bin; Bin Colour Akro-Mils
Capacity 80 lbs (36 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details