Akro-Mils, Inc. Akro-Mils Akrobin 80 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 YELLOW 30320

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 80 lb. The material used in this product are: industrial grade polymer material.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 80 lb. The material used in this product are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 80 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 YELLOW - 30320 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 80 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 YELLOW
30320 YELLOW
Akro-Mils Akrobin 80 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 YELLOW 30320 YELLOW
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 80 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 80 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 80 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 RED - 30320 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 80 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 RED
30320 RED
Akro-Mils Akrobin 80 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 RED 30320 RED
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 80 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 80 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 80 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 BLUE - 30320 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 80 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 BLUE
30320 BLUE
Akro-Mils Akrobin 80 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 BLUE 30320 BLUE
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 80 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 80 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 80 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 STONE - 30320 STONE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 80 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 STONE
30320 STONE
Akro-Mils Akrobin 80 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 STONE 30320 STONE
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this SKU is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 80 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this SKU is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 80 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 80 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 GREEN BINS - 30320 GREEN BINS - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 80 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 GREEN BINS
30320 GREEN BINS
Akro-Mils Akrobin 80 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 GREEN BINS 30320 GREEN BINS
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 80 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 80 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 80 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 BLACK - 30320 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 80 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 BLACK
30320 BLACK
Akro-Mils Akrobin 80 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 BLACK 30320 BLACK
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 80 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 7 in inside length, 8 5/8 in outside length, 31 1/2 in inside width, 33 in outside width, 4 3/16 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 80 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30320 YELLOW
Product Name Akro-Mils Akrobin 80 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 8 5/8 in Length - 33 in Width - 5 in Height - 1 Compartments - 30320 YELLOW
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details