Akro-Mils, Inc. Storage Bin, 29.88 X 11 X 10, Red; Bin Colour Akro-Mils 30292RED

Description
STORAGE BIN, 29.88" X 11" X 10", RED; Bin Colour:Red; External Height:10"; External Width:11"; External Depth:29.88"; Carrying Capacity:300lb RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 29.88" X 11" X 10", RED; Bin Colour:Red; External Height:10"; External Width:11"; External Depth:29.88"; Carrying Capacity:300lb RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 29.88 X 11 X 10, Red; Bin Colour Akro-Mils - 90W1294 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 29.88 X 11 X 10, Red; Bin Colour Akro-Mils
90W1294
Storage Bin, 29.88 X 11 X 10, Red; Bin Colour Akro-Mils 90W1294
STORAGE BIN, 29.88" X 11" X 10", RED; Bin Colour:Red; External Height:10"; External Width:11"; External Depth:29.88"; Carrying Capacity:300lb RoHS Compliant: NA

STORAGE BIN, 29.88" X 11" X 10", RED; Bin Colour:Red; External Height:10"; External Width:11"; External Depth:29.88"; Carrying Capacity:300lb RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1294
Product Name Storage Bin, 29.88 X 11 X 10, Red; Bin Colour Akro-Mils
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Dollies - 456645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Length 20 inch (508 mm)
Width 9 inch (236 mm)
View Details