Akro-Mils, Inc. Storage Bin, 29.25 X 18.38 X 12, Clear; Bin Colour Akro-Mils 30290SCLAR

Description
STORAGE BIN, 29.25" X 18.38" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.38"; External Depth:29.25"; Carrying Capacity:300lb RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 29.25" X 18.38" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.38"; External Depth:29.25"; Carrying Capacity:300lb RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 29.25 X 18.38 X 12, Clear; Bin Colour Akro-Mils - 90W1291 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 29.25 X 18.38 X 12, Clear; Bin Colour Akro-Mils
90W1291
Storage Bin, 29.25 X 18.38 X 12, Clear; Bin Colour Akro-Mils 90W1291
STORAGE BIN, 29.25" X 18.38" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.38"; External Depth:29.25"; Carrying Capacity:300lb RoHS Compliant: NA

STORAGE BIN, 29.25" X 18.38" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.38"; External Depth:29.25"; Carrying Capacity:300lb RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1291
Product Name Storage Bin, 29.25 X 18.38 X 12, Clear; Bin Colour Akro-Mils
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Dollies - 6693702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 220 lbs (100 kg)
Length 24 inch (600 mm)
View Details