Akro-Mils, Inc. Storage Bin, 29.25 X 18.38 X 12, Blue; Bin Colour Akro-Mils 30290BLUE

Description
STORAGE BIN, 29.25" X 18.38" X 12", BLUE; Bin Colour:Blue; External Height:12"; External Width:18.38"; External Depth:29.25"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 29.25" X 18.38" X 12", BLUE; Bin Colour:Blue; External Height:12"; External Width:18.38"; External Depth:29.25"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 29.25 X 18.38 X 12, Blue; Bin Colour Akro-Mils - 90W1289 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 29.25 X 18.38 X 12, Blue; Bin Colour Akro-Mils
90W1289
Storage Bin, 29.25 X 18.38 X 12, Blue; Bin Colour Akro-Mils 90W1289
STORAGE BIN, 29.25" X 18.38" X 12", BLUE; Bin Colour:Blue; External Height:12"; External Width:18.38"; External Depth:29.25"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 29.25" X 18.38" X 12", BLUE; Bin Colour:Blue; External Height:12"; External Width:18.38"; External Depth:29.25"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1289
Product Name Storage Bin, 29.25 X 18.38 X 12, Blue; Bin Colour Akro-Mils
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 2595117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 132 lbs (60 kg)
Material Aluminum
View Details