Akro-Mils, Inc. Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 RED 30290

Description
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. Parts within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. Parts within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 RED - 30290 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 RED
30290 RED
Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 RED 30290 RED
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. Parts within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. Parts within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 YELLOW - 30290 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 YELLOW
30290 YELLOW
Akro-Mils Akrobin 300 lb Yellow Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 YELLOW 30290 YELLOW
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. Parts within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. Parts within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 BLUE - 30290 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 BLUE
30290 BLUE
Akro-Mils Akrobin 300 lb Blue Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 BLUE 30290 BLUE
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. SKUs within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 26 1/8 in inside length, 29 1/4 in outside length, 16 9/16 in inside width, 18 3/8 in outside width, 11 3/8 in inside height and a 12 in outside height. SKUs within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb and a 300 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30290 RED
Product Name Akro-Mils Akrobin 300 lb Red Industrial Grade Polymer Stacking Storage Bin - 29 1/4 in Length - 18 3/8 in Width - 12 in Height - 1 Compartments - 30290 RED
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details