Akro-Mils, Inc. Storage Bin, 23.88 X 18.25 X 12, Clear; Bin Colour Akro-Mils 30289SCLAR

Description
STORAGE BIN, 23.88" X 18.25" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.25"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 23.88" X 18.25" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.25"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 23.88 X 18.25 X 12, Clear; Bin Colour Akro-Mils - 90W1287 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 23.88 X 18.25 X 12, Clear; Bin Colour Akro-Mils
90W1287
Storage Bin, 23.88 X 18.25 X 12, Clear; Bin Colour Akro-Mils 90W1287
STORAGE BIN, 23.88" X 18.25" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.25"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 23.88" X 18.25" X 12", CLEAR; Bin Colour:Transparent; External Height:12"; External Width:18.25"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1287
Product Name Storage Bin, 23.88 X 18.25 X 12, Clear; Bin Colour Akro-Mils
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Platform Trolleys - 251946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Length 36 inch (907 mm)
Width 24 inch (608 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details