Akro-Mils, Inc. Storage Bin, 23.88 X 18.25 X 12, Blue; Bin Colour Akro-Mils 30289BLUE

Description
STORAGE BIN, 23.88" X 18.25" X 12", BLUE; Bin Colour:Blue; External Height:12"; External Width:18.25"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 23.88" X 18.25" X 12", BLUE; Bin Colour:Blue; External Height:12"; External Width:18.25"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 23.88 X 18.25 X 12, Blue; Bin Colour Akro-Mils - 90W1285 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 23.88 X 18.25 X 12, Blue; Bin Colour Akro-Mils
90W1285
Storage Bin, 23.88 X 18.25 X 12, Blue; Bin Colour Akro-Mils 90W1285
STORAGE BIN, 23.88" X 18.25" X 12", BLUE; Bin Colour:Blue; External Height:12"; External Width:18.25"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 23.88" X 18.25" X 12", BLUE; Bin Colour:Blue; External Height:12"; External Width:18.25"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1285
Product Name Storage Bin, 23.88 X 18.25 X 12, Blue; Bin Colour Akro-Mils
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details