Akro-Mils, Inc. Storage Bin, 23.88 X 11 X 10, Yellow; Bin Colour Akro-Mils 30287YELLO

Description
STORAGE BIN, 23.88" X 11" X 10", YELLOW; Bin Colour:Yellow; External Height:10"; External Width:11"; External Depth:23.88"; Carrying Capacity:300lb RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 23.88" X 11" X 10", YELLOW; Bin Colour:Yellow; External Height:10"; External Width:11"; External Depth:23.88"; Carrying Capacity:300lb RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 23.88 X 11 X 10, Yellow; Bin Colour Akro-Mils - 90W1280 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 23.88 X 11 X 10, Yellow; Bin Colour Akro-Mils
90W1280
Storage Bin, 23.88 X 11 X 10, Yellow; Bin Colour Akro-Mils 90W1280
STORAGE BIN, 23.88" X 11" X 10", YELLOW; Bin Colour:Yellow; External Height:10"; External Width:11"; External Depth:23.88"; Carrying Capacity:300lb RoHS Compliant: NA

STORAGE BIN, 23.88" X 11" X 10", YELLOW; Bin Colour:Yellow; External Height:10"; External Width:11"; External Depth:23.88"; Carrying Capacity:300lb RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1280
Product Name Storage Bin, 23.88 X 11 X 10, Yellow; Bin Colour Akro-Mils
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 7334915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 220 lbs (100 kg)
Length 25 inch (625 mm)
View Details