Akro-Mils, Inc. Storage Bin, 23.88 X 11 X 10, Red; Bin Colour Akro-Mils 30287RED

Description
STORAGE BIN, 23.88" X 11" X 10", RED; Bin Colour:Red; External Height:10"; External Width:11"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 23.88" X 11" X 10", RED; Bin Colour:Red; External Height:10"; External Width:11"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 23.88 X 11 X 10, Red; Bin Colour Akro-Mils - 90W1278 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 23.88 X 11 X 10, Red; Bin Colour Akro-Mils
90W1278
Storage Bin, 23.88 X 11 X 10, Red; Bin Colour Akro-Mils 90W1278
STORAGE BIN, 23.88" X 11" X 10", RED; Bin Colour:Red; External Height:10"; External Width:11"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 23.88" X 11" X 10", RED; Bin Colour:Red; External Height:10"; External Width:11"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1278
Product Name Storage Bin, 23.88 X 11 X 10, Red; Bin Colour Akro-Mils
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 4442458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Plastic
Length 33 inch (850 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details