STORAGE BIN, 23.88" X 11" X 10", BLUE; Bin Colour:Blue; External Height:10"; External Width:11"; External Depth:23.88"; Carrying Capacity:300lb; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 90W1277 |
| Product Name | Storage Bin, 23.88 X 11 X 10, Blue; Bin Colour Akro-Mils |
| Capacity | 300 lbs (136 kg) |