Akro-Mils, Inc. Storage Bin, 23.88 X 11 X 7, Yellow; Bin Colour Akro-Mils 30286YELLO

Description
STORAGE BIN, 23.88" X 11" X 7", YELLOW; Bin Colour:Yellow; External Height:7"; External Width:11"; External Depth:23.88"; Carrying Capacity:200lb RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 23.88" X 11" X 7", YELLOW; Bin Colour:Yellow; External Height:7"; External Width:11"; External Depth:23.88"; Carrying Capacity:200lb RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 23.88 X 11 X 7, Yellow; Bin Colour Akro-Mils - 90W1276 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 23.88 X 11 X 7, Yellow; Bin Colour Akro-Mils
90W1276
Storage Bin, 23.88 X 11 X 7, Yellow; Bin Colour Akro-Mils 90W1276
STORAGE BIN, 23.88" X 11" X 7", YELLOW; Bin Colour:Yellow; External Height:7"; External Width:11"; External Depth:23.88"; Carrying Capacity:200lb RoHS Compliant: NA

STORAGE BIN, 23.88" X 11" X 7", YELLOW; Bin Colour:Yellow; External Height:7"; External Width:11"; External Depth:23.88"; Carrying Capacity:200lb RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1276
Product Name Storage Bin, 23.88 X 11 X 7, Yellow; Bin Colour Akro-Mils
Capacity 200 lbs (91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details