Akro-Mils, Inc. Storage Bin, 23.88 X 11 X 7, Clear; Bin Colour Akro-Mils 30286SCLAR

Description
STORAGE BIN, 23.88" X 11" X 7", CLEAR; Bin Colour:Transparent; External Height:7"; External Width:11"; External Depth:23.88"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 23.88" X 11" X 7", CLEAR; Bin Colour:Transparent; External Height:7"; External Width:11"; External Depth:23.88"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 23.88 X 11 X 7, Clear; Bin Colour Akro-Mils - 90W1275 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 23.88 X 11 X 7, Clear; Bin Colour Akro-Mils
90W1275
Storage Bin, 23.88 X 11 X 7, Clear; Bin Colour Akro-Mils 90W1275
STORAGE BIN, 23.88" X 11" X 7", CLEAR; Bin Colour:Transparent; External Height:7"; External Width:11"; External Depth:23.88"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 23.88" X 11" X 7", CLEAR; Bin Colour:Transparent; External Height:7"; External Width:11"; External Depth:23.88"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1275
Product Name Storage Bin, 23.88 X 11 X 7, Clear; Bin Colour Akro-Mils
Capacity 200 lbs (91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details