Akro-Mils, Inc. Storage Bin, 23.88 X 8.25 X 7, Red; Bin Colour Akro-Mils 30284RED

Description
STORAGE BIN, 23.88" X 8.25" X 7", RED; Bin Colour:Red; External Height:7"; External Width:8.25"; External Depth:23.88"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 23.88" X 8.25" X 7", RED; Bin Colour:Red; External Height:7"; External Width:8.25"; External Depth:23.88"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 23.88 X 8.25 X 7, Red; Bin Colour Akro-Mils - 90W1270 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 23.88 X 8.25 X 7, Red; Bin Colour Akro-Mils
90W1270
Storage Bin, 23.88 X 8.25 X 7, Red; Bin Colour Akro-Mils 90W1270
STORAGE BIN, 23.88" X 8.25" X 7", RED; Bin Colour:Red; External Height:7"; External Width:8.25"; External Depth:23.88"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 23.88" X 8.25" X 7", RED; Bin Colour:Red; External Height:7"; External Width:8.25"; External Depth:23.88"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1270
Product Name Storage Bin, 23.88 X 8.25 X 7, Red; Bin Colour Akro-Mils
Capacity 200 lbs (91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Dollies - 7811636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Length 22 inch (550 mm)
Width 14 inch (350 mm)
View Details