STORAGE BIN, 23.88" X 8.25" X 7", BLUE; Bin Colour:Blue; External Height:7"; External Width:8.25"; External Depth:23.88"; Carrying Capacity:200lb RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 90W1269 |
| Product Name | Storage Bin, 23.88 X 8.25 X 7, Blue; Bin Colour Akro-Mils |
| Capacity | 200 lbs (91 kg) |