Akro-Mils, Inc. Akro-Mils Akrobin 200 lb Clear Industrial Grade Polymer Stacking Storage Bin - 20 in Length - 12 3/8 in Width - 8 in Height - 1 Compartments - 30281SCLAR 30281SCLAR

Description
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 7/8 in inside length, 20 in outside length, 10 11/16 in inside width, 12 3/8 in outside width, 7 3/8 in inside height and a 8 in outside height. Products within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb and a 200 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 7/8 in inside length, 20 in outside length, 10 11/16 in inside width, 12 3/8 in outside width, 7 3/8 in inside height and a 8 in outside height. Products within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb and a 200 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 200 lb Clear Industrial Grade Polymer Stacking Storage Bin - 20 in Length - 12 3/8 in Width - 8 in Height - 1 Compartments - 30281SCLAR - 30281SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 200 lb Clear Industrial Grade Polymer Stacking Storage Bin - 20 in Length - 12 3/8 in Width - 8 in Height - 1 Compartments - 30281SCLAR
30281SCLAR
Akro-Mils Akrobin 200 lb Clear Industrial Grade Polymer Stacking Storage Bin - 20 in Length - 12 3/8 in Width - 8 in Height - 1 Compartments - 30281SCLAR 30281SCLAR
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 7/8 in inside length, 20 in outside length, 10 11/16 in inside width, 12 3/8 in outside width, 7 3/8 in inside height and a 8 in outside height. Products within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb and a 200 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 7/8 in inside length, 20 in outside length, 10 11/16 in inside width, 12 3/8 in outside width, 7 3/8 in inside height and a 8 in outside height. Products within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb and a 200 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30281SCLAR
Product Name Akro-Mils Akrobin 200 lb Clear Industrial Grade Polymer Stacking Storage Bin - 20 in Length - 12 3/8 in Width - 8 in Height - 1 Compartments - 30281SCLAR
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details