Akro-Mils, Inc. Storage Bin, 20 X 12.38 X 8, Blue; Bin Colour Akro-Mils 30281BLUE

Description
STORAGE BIN, 20" X 12.38" X 8", BLUE; Bin Colour:Blue; External Height:8"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 20" X 12.38" X 8", BLUE; Bin Colour:Blue; External Height:8"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 20 X 12.38 X 8, Blue; Bin Colour Akro-Mils - 90W1257 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 20 X 12.38 X 8, Blue; Bin Colour Akro-Mils
90W1257
Storage Bin, 20 X 12.38 X 8, Blue; Bin Colour Akro-Mils 90W1257
STORAGE BIN, 20" X 12.38" X 8", BLUE; Bin Colour:Blue; External Height:8"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 20" X 12.38" X 8", BLUE; Bin Colour:Blue; External Height:8"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1257
Product Name Storage Bin, 20 X 12.38 X 8, Blue; Bin Colour Akro-Mils
Capacity 200 lbs (91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 441 lbs (200 kg)
Length 12 inch (300 mm)
View Details