Akro-Mils, Inc. Bin, Super Size AkroBin 20 x 12-3/8 x 8 30281BLUE

Description
Super-Size AkroBin, 20" x 12-3/8" x 8" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 3 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 200 lb. Weight Capacity
Datasheet
Description
Super-Size AkroBin, 20" x 12-3/8" x 8" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 3 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 200 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Super Size AkroBin 20 x 12-3/8 x 8 - 30281BLUE - Akro-Mils, Inc.
Akron, OH, USA
Bin, Super Size AkroBin 20 x 12-3/8 x 8
30281BLUE
Bin, Super Size AkroBin 20 x 12-3/8 x 8 30281BLUE
Super-Size AkroBin, 20" x 12-3/8" x 8" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 3 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 200 lb. Weight Capacity

Super-Size AkroBin, 20" x 12-3/8" x 8" Stackable heavy-duty large capacity storage bins. Colored bins made from durable industrial-grade polymers. Plastic storage bins are resistant to weak acids or alkalis. Ships 3 per carton. Available in Red, Blue, Yellow and Clear. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 200 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Containers
Product Number 30281BLUE
Product Name Bin, Super Size AkroBin 20 x 12-3/8 x 8
Container Type Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details