STORAGE BIN, 20" X 12.38" X 6", RED; Bin Colour:Red; External Height:6"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 90W1254 |
| Product Name | Storage Bin, 20 X 12.38 X 6, Red; Bin Colour Akro-Mils |
| Capacity | 200 lbs (91 kg) |