Akro-Mils, Inc. Storage Bin, 20 X 12.38 X 6, Blue; Bin Colour Akro-Mils 30280BLUE

Description
STORAGE BIN, 20" X 12.38" X 6", BLUE; Bin Colour:Blue; External Height:6"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 20" X 12.38" X 6", BLUE; Bin Colour:Blue; External Height:6"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 20 X 12.38 X 6, Blue; Bin Colour Akro-Mils - 90W1253 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 20 X 12.38 X 6, Blue; Bin Colour Akro-Mils
90W1253
Storage Bin, 20 X 12.38 X 6, Blue; Bin Colour Akro-Mils 90W1253
STORAGE BIN, 20" X 12.38" X 6", BLUE; Bin Colour:Blue; External Height:6"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 20" X 12.38" X 6", BLUE; Bin Colour:Blue; External Height:6"; External Width:12.38"; External Depth:20"; Carrying Capacity:200lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1253
Product Name Storage Bin, 20 X 12.38 X 6, Blue; Bin Colour Akro-Mils
Capacity 200 lbs (91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 456659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 200 lbs (91 kg)
View Details