Akro-Mils, Inc. Storage Bin, 18, X 8.25, X 9, Clear; Bin Colour Akro-Mils 30265SCLAR

Description
STORAGE BIN, 18", X 8.25", X 9", CLEAR; Bin Colour:Transparent; External Height:9"; External Width:8.25"; External Depth:18"; Carrying Capacity:60lb RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 18", X 8.25", X 9", CLEAR; Bin Colour:Transparent; External Height:9"; External Width:8.25"; External Depth:18"; Carrying Capacity:60lb RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 18, X 8.25, X 9, Clear; Bin Colour Akro-Mils - 90W1251 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 18, X 8.25, X 9, Clear; Bin Colour Akro-Mils
90W1251
Storage Bin, 18, X 8.25, X 9, Clear; Bin Colour Akro-Mils 90W1251
STORAGE BIN, 18", X 8.25", X 9", CLEAR; Bin Colour:Transparent; External Height:9"; External Width:8.25"; External Depth:18"; Carrying Capacity:60lb RoHS Compliant: NA

STORAGE BIN, 18", X 8.25", X 9", CLEAR; Bin Colour:Transparent; External Height:9"; External Width:8.25"; External Depth:18"; Carrying Capacity:60lb RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1251
Product Name Storage Bin, 18, X 8.25, X 9, Clear; Bin Colour Akro-Mils
Capacity 60 lbs (27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 251902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 265 lbs (120 kg)
Material Aluminum
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details