Akro-Mils, Inc. Bin, AkroBin 18 x 8-1/4 x 9, Clear 30265SCLAR

Description
AkroBin, 18" x 8-1/4" x 9" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 60 lb. Weight Capacity
Datasheet
Description
AkroBin, 18" x 8-1/4" x 9" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 60 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, AkroBin 18 x 8-1/4 x 9, Clear - 30265SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, AkroBin 18 x 8-1/4 x 9, Clear
30265SCLAR
Bin, AkroBin 18 x 8-1/4 x 9, Clear 30265SCLAR
AkroBin, 18" x 8-1/4" x 9" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 60 lb. Weight Capacity

AkroBin, 18" x 8-1/4" x 9" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 60 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 60 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265SCLAR - 30265SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265SCLAR
30265SCLAR
Akro-Mils Akrobin 60 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265SCLAR 30265SCLAR
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Products within this category come in a variety of colors; this item is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Products within this category come in a variety of colors; this item is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30265SCLAR 30265SCLAR
Product Name Bin, AkroBin 18 x 8-1/4 x 9, Clear Akro-Mils Akrobin 60 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details