AkroBin, 18" x 8-1/4" x 9" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 60 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 30265BLUE |
| Product Name | Bin, AkroBin 18 x 8-1/4 x 9, Blue |
| Container Type | Bin |
| Material | Plastic; Industrial Grade Polymers |
| Application | General |