Akro-Mils, Inc. Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 BLUE 30265

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 BLUE - 30265 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 BLUE
30265 BLUE
Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 BLUE 30265 BLUE
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 RED - 30265 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 RED
30265 RED
Akro-Mils Akrobin 60 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 RED 30265 RED
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this product is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this product is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 GREEN - 30265 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 GREEN
30265 GREEN
Akro-Mils Akrobin 60 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 GREEN 30265 GREEN
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Items within this category come in a variety of colors; this part is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Items within this category come in a variety of colors; this part is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 BLACK - 30265 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 BLACK
30265 BLACK
Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 BLACK 30265 BLACK
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Items within this category come in a variety of colors; this part is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Items within this category come in a variety of colors; this part is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 YELLOW - 30265 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 YELLOW
30265 YELLOW
Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 YELLOW 30265 YELLOW
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 STONE - 30265 STONE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 STONE
30265 STONE
Akro-Mils Akrobin 60 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 STONE 30265 STONE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this item is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 17 1/8 in inside length, 18 in outside length, 6 3/4 in inside width, 8 1/4 in outside width, 8 1/4 in inside height and a 9 in outside height. Parts within this category come in a variety of colors; this item is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30265 BLUE
Product Name Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 8 1/4 in Width - 9 in Height - 1 Compartments - 30265 BLUE
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details