STORAGE BIN, 14.75", X 16.5", X 7", CLEAR; Bin Colour:Transparent; External Height:7"; External Width:16.5"; External Depth:14.75"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 90W1248 |
| Product Name | Storage Bin, 14.75, X 16.5, X 7, Clear; Bin Colour Akro-Mils |
| Capacity | 75 lbs (34 kg) |