Akro-Mils, Inc. Akrobins Storage Bin; Bin Colour Akro-Mils 30240BLUE

Description
AKROBINS STORAGE BIN; Bin Colour:Blue; External Height:178mm; External Width:210mm; External Depth:375mm; Carrying Capacity:60lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:375mm; External Depth - Imperial:14.76" RoHS Compliant: NA
Datasheet
Description
AKROBINS STORAGE BIN; Bin Colour:Blue; External Height:178mm; External Width:210mm; External Depth:375mm; Carrying Capacity:60lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:375mm; External Depth - Imperial:14.76" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Akrobins Storage Bin; Bin Colour Akro-Mils - 80W092 - Newark, An Avnet Company
Chicago, IL, United States
Akrobins Storage Bin; Bin Colour Akro-Mils
80W092
Akrobins Storage Bin; Bin Colour Akro-Mils 80W092
AKROBINS STORAGE BIN; Bin Colour:Blue; External Height:178mm; External Width:210mm; External Depth:375mm; Carrying Capacity:60lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:375mm; External Depth - Imperial:14.76" RoHS Compliant: NA

AKROBINS STORAGE BIN; Bin Colour:Blue; External Height:178mm; External Width:210mm; External Depth:375mm; Carrying Capacity:60lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:375mm; External Depth - Imperial:14.76" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 80W092
Product Name Akrobins Storage Bin; Bin Colour Akro-Mils
Capacity 60 lbs (27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 8517604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Length 31 inch (790 mm)
Width 16 inch (405 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details