Akro-Mils, Inc. Bin, AkroBin 10-3/4 x 8-1/4 x 7, Clear 30239SCLAR

Description
AkroBin, 10-3/4" x 8-1/4" x 7" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity
Datasheet
Description
AkroBin, 10-3/4" x 8-1/4" x 7" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, AkroBin 10-3/4 x 8-1/4 x 7, Clear - 30239SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, AkroBin 10-3/4 x 8-1/4 x 7, Clear
30239SCLAR
Bin, AkroBin 10-3/4 x 8-1/4 x 7, Clear 30239SCLAR
AkroBin, 10-3/4" x 8-1/4" x 7" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity

AkroBin, 10-3/4" x 8-1/4" x 7" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30239SCLAR - 30239SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30239SCLAR
30239SCLAR
Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30239SCLAR 30239SCLAR
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 in inside length, 10 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 in inside length, 10 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30239SCLAR 30239SCLAR
Product Name Bin, AkroBin 10-3/4 x 8-1/4 x 7, Clear Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30239SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details