Akro-Mils, Inc. Akrobin Storage Bin; Bin Colour Akro-Mils 30239BLUE

Description
AKROBIN STORAGE BIN; Bin Colour:Blue; External Height:178mm; External Width:210mm; External Depth:273mm; Carrying Capacity:50lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:273mm; External Depth - Imperial:10.75" RoHS Compliant: NA
Description
AKROBIN STORAGE BIN; Bin Colour:Blue; External Height:178mm; External Width:210mm; External Depth:273mm; Carrying Capacity:50lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:273mm; External Depth - Imperial:10.75" RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Akrobin Storage Bin, part number 46F7472, is designed for efficient organization and storage of small parts. It features a robust construction made from high-density polypropylene, which is resistant to weak acids and alkalis, ensuring durability in various environments. The bin has an external height of 178 mm, width of 210 mm, and depth of 273 mm, with a carrying capacity of 50 lbs. Its curved-bottom hopper front facilitates easy retrieval of items, while the anti-slide stop prevents stacked bins from shifting forward. The bin is autoclavable up to 250°F and is suitable for use in hanging systems, shelving, or stacking. This product is ideal for engineers looking for reliable storage solutions that can withstand heavy use.

Datasheet Summary
Powered by GS/AI

The Akrobin Storage Bin, part number 46F7472, is designed for efficient organization and storage of small parts. It features a robust construction made from high-density polypropylene, which is resistant to weak acids and alkalis, ensuring durability in various environments. The bin has an external height of 178 mm, width of 210 mm, and depth of 273 mm, with a carrying capacity of 50 lbs. Its curved-bottom hopper front facilitates easy retrieval of items, while the anti-slide stop prevents stacked bins from shifting forward. The bin is autoclavable up to 250°F and is suitable for use in hanging systems, shelving, or stacking. This product is ideal for engineers looking for reliable storage solutions that can withstand heavy use.

Suppliers

Company
Product
Description
Supplier Links
Akrobin Storage Bin; Bin Colour Akro-Mils - 46F7472 - Newark, An Avnet Company
Chicago, IL, United States
Akrobin Storage Bin; Bin Colour Akro-Mils
46F7472
Akrobin Storage Bin; Bin Colour Akro-Mils 46F7472
AKROBIN STORAGE BIN; Bin Colour:Blue; External Height:178mm; External Width:210mm; External Depth:273mm; Carrying Capacity:50lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:273mm; External Depth - Imperial:10.75" RoHS Compliant: NA

AKROBIN STORAGE BIN; Bin Colour:Blue; External Height:178mm; External Width:210mm; External Depth:273mm; Carrying Capacity:50lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:273mm; External Depth - Imperial:10.75" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 46F7472
Product Name Akrobin Storage Bin; Bin Colour Akro-Mils
Capacity 50 lbs (23 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 220136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
View Details