Akro-Mils, Inc. Akro-Mils Akrobin 50 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BLACK 30235

Description
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 50 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BLACK - 30235 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BLACK
30235 BLACK
Akro-Mils Akrobin 50 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BLACK 30235 BLACK
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 50 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 LIGHT BLUE - 30235 LIGHT BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 LIGHT BLUE
30235 LIGHT BLUE
Akro-Mils Akrobin 50 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 LIGHT BLUE 30235 LIGHT BLUE
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this SKU is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this SKU is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 50 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 TEAL - 30235 TEAL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 TEAL
30235 TEAL
Akro-Mils Akrobin 50 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 TEAL 30235 TEAL
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this item is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this item is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 50 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 RED - 30235 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 RED
30235 RED
Akro-Mils Akrobin 50 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 RED 30235 RED
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 50 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BERRY - 30235 BERRY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BERRY
30235 BERRY
Akro-Mils Akrobin 50 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BERRY 30235 BERRY
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this part is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this part is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 50 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 YELLOW - 30235 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 YELLOW
30235 YELLOW
Akro-Mils Akrobin 50 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 YELLOW 30235 YELLOW
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this item is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this item is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 50 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 PURPLE - 30235 PURPLE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 PURPLE
30235 PURPLE
Akro-Mils Akrobin 50 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 PURPLE 30235 PURPLE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this SKU is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this SKU is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 50 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 GREEN - 30235 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 GREEN
30235 GREEN
Akro-Mils Akrobin 50 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 GREEN 30235 GREEN
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this product is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this product is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 50 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BLUE - 30235 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BLUE
30235 BLUE
Akro-Mils Akrobin 50 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BLUE 30235 BLUE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 50 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 STONE - 30235 STONE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 STONE
30235 STONE
Akro-Mils Akrobin 50 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 STONE 30235 STONE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this product is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 10 in inside width, 11 in outside width, 4 3/4 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this product is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 50 lb. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30235 BLACK
Product Name Akro-Mils Akrobin 50 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 11 in Width - 5 in Height - 1 Compartments - 30235 BLACK
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1707926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.94 inch (100 mm)
Length 9.84 inch (250 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details