STORAGE BOX, 5X5.5X14.75IN; Bin Colour:Blue; External Height:5"; External Width:5.5"; External Depth:14.75"; Carrying Capacity:50lb; Product Range:-; Accessory Type:Storage Bin; For Use With:Akro-Mils Racks, Panels and Rails RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 23C7464 |
| Product Name | Storage Box, 5X5.5X14.75In; Bin Colour Akro-Mils |
| Capacity | 50 lbs (23 kg) |