Akro-Mils, Inc. Storage Bin, 10.88, X 4.12, X 4, Clear; Bin Colour Akro-Mils 30224SCLAR

Description
STORAGE BIN, 10.88", X 4.12", X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:4.12"; External Depth:10.88"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 10.88", X 4.12", X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:4.12"; External Depth:10.88"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 10.88, X 4.12, X 4, Clear; Bin Colour Akro-Mils - 90W1242 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 10.88, X 4.12, X 4, Clear; Bin Colour Akro-Mils
90W1242
Storage Bin, 10.88, X 4.12, X 4, Clear; Bin Colour Akro-Mils 90W1242
STORAGE BIN, 10.88", X 4.12", X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:4.12"; External Depth:10.88"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 10.88", X 4.12", X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:4.12"; External Depth:10.88"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1242
Product Name Storage Bin, 10.88, X 4.12, X 4, Clear; Bin Colour Akro-Mils
Capacity 30 lbs (14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 1038689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details