Akro-Mils, Inc. Bin, AkroBin 7-3/8 x 4-1/8 x 3, Clear 30220SCLAR

Description
AkroBin, 7-3/8" x 4-1/8" x 3" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 24 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 10 lb. Weight Capacity
Datasheet
Description
AkroBin, 7-3/8" x 4-1/8" x 3" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 24 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 10 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, AkroBin 7-3/8 x 4-1/8 x 3, Clear - 30220SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, AkroBin 7-3/8 x 4-1/8 x 3, Clear
30220SCLAR
Bin, AkroBin 7-3/8 x 4-1/8 x 3, Clear 30220SCLAR
AkroBin, 7-3/8" x 4-1/8" x 3" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 24 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 10 lb. Weight Capacity

AkroBin, 7-3/8" x 4-1/8" x 3" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 24 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 10 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 10 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220SCLAR - 30220SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220SCLAR
30220SCLAR
Akro-Mils Akrobin 10 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220SCLAR 30220SCLAR
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. SKUs within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. SKUs within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30220SCLAR 30220SCLAR
Product Name Bin, AkroBin 7-3/8 x 4-1/8 x 3, Clear Akro-Mils Akrobin 10 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details