Akro-Mils, Inc. Akro-Mils Akrobin 10 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BLUE 30220

Description
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 10 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BLUE - 30220 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BLUE
30220 BLUE
Akro-Mils Akrobin 10 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BLUE 30220 BLUE
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 10 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 GREEN - 30220 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 GREEN
30220 GREEN
Akro-Mils Akrobin 10 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 GREEN 30220 GREEN
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Items within this category come in a variety of colors; this SKU is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 10 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Items within this category come in a variety of colors; this SKU is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 10 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 10 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BLACK - 30220 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BLACK
30220 BLACK
Akro-Mils Akrobin 10 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BLACK 30220 BLACK
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. SKUs within this category come in a variety of colors; this part is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. SKUs within this category come in a variety of colors; this part is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 10 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 YELLOW - 30220 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 YELLOW
30220 YELLOW
Akro-Mils Akrobin 10 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 YELLOW 30220 YELLOW
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this item is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this item is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 10 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 RED - 30220 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 RED
30220 RED
Akro-Mils Akrobin 10 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 RED 30220 RED
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 10 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 STONE - 30220 STONE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 STONE
30220 STONE
Akro-Mils Akrobin 10 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 STONE 30220 STONE
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this product is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this product is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 10 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BERRY - 30220 BERRY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BERRY
30220 BERRY
Akro-Mils Akrobin 10 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BERRY 30220 BERRY
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Items within this category come in a variety of colors; this SKU is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Items within this category come in a variety of colors; this SKU is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 10 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 LIGHT BLUE - 30220 LIGHT BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 LIGHT BLUE
30220 LIGHT BLUE
Akro-Mils Akrobin 10 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 LIGHT BLUE 30220 LIGHT BLUE
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Parts within this category come in a variety of colors; this item is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Parts within this category come in a variety of colors; this item is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 10 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 10 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 TEAL - 30220 TEAL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 TEAL
30220 TEAL
Akro-Mils Akrobin 10 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 TEAL 30220 TEAL
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this item is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 10 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. Products within this category come in a variety of colors; this item is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 10 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 10 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 PURPLE - 30220 PURPLE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 10 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 PURPLE
30220 PURPLE
Akro-Mils Akrobin 10 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 PURPLE 30220 PURPLE
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. SKUs within this category come in a variety of colors; this SKU is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 10 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 6 3/4 in inside length, 7 3/8 in outside length, 3 7/16 in inside width, 4 1/8 in outside width, 2 13/16 in inside height and a 3 in outside height. SKUs within this category come in a variety of colors; this SKU is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 10 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30220 BLUE
Product Name Akro-Mils Akrobin 10 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 7 3/8 in Length - 4 1/8 in Width - 3 in Height - 1 Compartments - 30220 BLUE
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details