Akro-Mils, Inc. Storage Bin, 5.38, X 4.12, X 3, Clear; Bin Colour Akro-Mils 30210SCLAR

Description
STORAGE BIN, 5.38", X 4.12", X 3", CLEAR; Bin Colour:Transparent; External Height:3"; External Width:4.12"; External Depth:5.38"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 5.38", X 4.12", X 3", CLEAR; Bin Colour:Transparent; External Height:3"; External Width:4.12"; External Depth:5.38"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 5.38, X 4.12, X 3, Clear; Bin Colour Akro-Mils - 90W1240 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 5.38, X 4.12, X 3, Clear; Bin Colour Akro-Mils
90W1240
Storage Bin, 5.38, X 4.12, X 3, Clear; Bin Colour Akro-Mils 90W1240
STORAGE BIN, 5.38", X 4.12", X 3", CLEAR; Bin Colour:Transparent; External Height:3"; External Width:4.12"; External Depth:5.38"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: NA

STORAGE BIN, 5.38", X 4.12", X 3", CLEAR; Bin Colour:Transparent; External Height:3"; External Width:4.12"; External Depth:5.38"; Carrying Capacity:10lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1240
Product Name Storage Bin, 5.38, X 4.12, X 3, Clear; Bin Colour Akro-Mils
Capacity 10 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Trolleys - 7898542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 to 331 lbs (50 to 150 kg)
Material Aluminum
Length 35 inch (890 mm)
View Details