Akro-Mils, Inc. Akro-Mils 346 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 YELLOW 30184

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this SKU is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 346 cu in. The material used in this item are: industrial grade polymer material.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this SKU is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 346 cu in. The material used in this item are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 346 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 YELLOW - 30184 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 346 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 YELLOW
30184 YELLOW
Akro-Mils 346 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 YELLOW 30184 YELLOW
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this SKU is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 346 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this SKU is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 346 cu in. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils 346 cu in Green Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 GREEN - 30184 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 346 cu in Green Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 GREEN
30184 GREEN
Akro-Mils 346 cu in Green Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 GREEN 30184 GREEN
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this SKU is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 346 cu in. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this SKU is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 346 cu in. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils 346 cu in White Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 WHITE - 30184 WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 346 cu in White Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 WHITE
30184 WHITE
Akro-Mils 346 cu in White Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 WHITE 30184 WHITE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 346 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 346 cu in. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils 346 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 BLUE - 30184 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 346 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 BLUE
30184 BLUE
Akro-Mils 346 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 BLUE 30184 BLUE
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 346 cu in. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 346 cu in. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils 346 cu in Red Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 RED - 30184 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 346 cu in Red Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 RED
30184 RED
Akro-Mils 346 cu in Red Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 RED 30184 RED
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 346 cu in. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 346 cu in. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30184 YELLOW
Product Name Akro-Mils 346 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30184 YELLOW
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Bins - 2651536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Bio-Plastic
Height 6.69 inch (170 mm)
View Details