Akro-Mils, Inc. Bin, Shelf Bin 23-5/8 x 11-1/8 x 4, Clear 30174SCLAR

Description
Shelf Bin, 23-5/8" x 11-1/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 6 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity
Datasheet
Description
Shelf Bin, 23-5/8" x 11-1/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 6 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Shelf Bin 23-5/8 x 11-1/8 x 4, Clear - 30174SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, Shelf Bin 23-5/8 x 11-1/8 x 4, Clear
30174SCLAR
Bin, Shelf Bin 23-5/8 x 11-1/8 x 4, Clear 30174SCLAR
Shelf Bin, 23-5/8" x 11-1/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 6 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity

Shelf Bin, 23-5/8" x 11-1/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 6 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 513 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 11 1/8 in Width - 4 in Height - 1 Compartments - 30174SCLAR - 30174SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 513 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 11 1/8 in Width - 4 in Height - 1 Compartments - 30174SCLAR
30174SCLAR
Akro-Mils 513 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 11 1/8 in Width - 4 in Height - 1 Compartments - 30174SCLAR 30174SCLAR
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 10 in inside width, 11 1/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this part is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 513 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 10 in inside width, 11 1/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this part is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 513 cu in. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30174SCLAR 30174SCLAR
Product Name Bin, Shelf Bin 23-5/8 x 11-1/8 x 4, Clear Akro-Mils 513 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 11 1/8 in Width - 4 in Height - 1 Compartments - 30174SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 173902 - RS Components, Ltd.
Specs
Container Type Bag
Height 2.99 inch (76 mm)
Width 2.99 inch (76 mm)
View Details