Akro-Mils, Inc. Shelf Bin, 11.62 X 11.12 X 4, Clear; Bin Colour Akro-Mils 30170SCLAR

Description
SHELF BIN, 11.62" X 11.12" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:11.12"; External Depth:11.62"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
SHELF BIN, 11.62" X 11.12" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:11.12"; External Depth:11.62"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf Bin, 11.62 X 11.12 X 4, Clear; Bin Colour Akro-Mils - 90W1236 - Newark, An Avnet Company
Chicago, IL, United States
Shelf Bin, 11.62 X 11.12 X 4, Clear; Bin Colour Akro-Mils
90W1236
Shelf Bin, 11.62 X 11.12 X 4, Clear; Bin Colour Akro-Mils 90W1236
SHELF BIN, 11.62" X 11.12" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:11.12"; External Depth:11.62"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: NA

SHELF BIN, 11.62" X 11.12" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:11.12"; External Depth:11.62"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1236
Product Name Shelf Bin, 11.62 X 11.12 X 4, Clear; Bin Colour Akro-Mils
Capacity 20 lbs (9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Trolleys - 251924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Steel
Length 19 inch (470 mm)
View Details