Akro-Mils, Inc. Akro-Mils 321 cu in White Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 WHITE 30164

Description
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 321 cu in White Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 WHITE - 30164 WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 321 cu in White Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 WHITE
30164 WHITE
Akro-Mils 321 cu in White Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 WHITE 30164 WHITE
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils 321 cu in Red Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 RED - 30164 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 321 cu in Red Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 RED
30164 RED
Akro-Mils 321 cu in Red Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 RED 30164 RED
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 321 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 321 cu in. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils 321 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 YELLOW - 30164 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 321 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 YELLOW
30164 YELLOW
Akro-Mils 321 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 YELLOW 30164 YELLOW
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 321 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 321 cu in. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils 321 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 BLUE - 30164 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 321 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 BLUE
30164 BLUE
Akro-Mils 321 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 BLUE 30164 BLUE
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils 321 cu in Green Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 GREEN - 30164 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 321 cu in Green Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 GREEN
30164 GREEN
Akro-Mils 321 cu in Green Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 GREEN 30164 GREEN
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30164 WHITE
Product Name Akro-Mils 321 cu in White Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 WHITE
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 630955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 2.76 inch (70 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details