Akro-Mils, Inc. Akro-Mils 214 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 YELLOW 30158

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 214 cu in. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 214 cu in. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 214 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 YELLOW - 30158 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 214 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 YELLOW
30158 YELLOW
Akro-Mils 214 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 YELLOW 30158 YELLOW
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 214 cu in. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 214 cu in. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils 214 cu in White Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 WHITE - 30158 WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 214 cu in White Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 WHITE
30158 WHITE
Akro-Mils 214 cu in White Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 WHITE 30158 WHITE
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this part is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 214 cu in. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this part is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 214 cu in. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils 214 cu in Green Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 GREEN - 30158 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 214 cu in Green Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 GREEN
30158 GREEN
Akro-Mils 214 cu in Green Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 GREEN 30158 GREEN
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this SKU is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 214 cu in. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this SKU is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 214 cu in. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils 214 cu in Red Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 RED - 30158 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 214 cu in Red Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 RED
30158 RED
Akro-Mils 214 cu in Red Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 RED 30158 RED
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this product is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 214 cu in. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this product is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 214 cu in. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils 214 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 BLUE - 30158 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 214 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 BLUE
30158 BLUE
Akro-Mils 214 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 BLUE 30158 BLUE
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 214 cu in. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/2 in inside length, 17 7/8 in outside length, 7 1/8 in inside width, 8 3/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 214 cu in. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30158 YELLOW
Product Name Akro-Mils 214 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 8 3/8 in Width - 4 in Height - 1 Compartments - 30158 YELLOW
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details