Akro-Mils, Inc. Storage Shelf Bin; Bin Colour Akro-Mils 30150YELLO

Description
STORAGE SHELF BIN; Bin Colour:Yellow; External Height:102mm; External Width:213mm; External Depth:295mm; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:295mm; External Depth - Imperial:11.61" RoHS Compliant: NA
Datasheet
Description
STORAGE SHELF BIN; Bin Colour:Yellow; External Height:102mm; External Width:213mm; External Depth:295mm; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:295mm; External Depth - Imperial:11.61" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Shelf Bin; Bin Colour Akro-Mils - 90F1307 - Newark, An Avnet Company
Chicago, IL, United States
Storage Shelf Bin; Bin Colour Akro-Mils
90F1307
Storage Shelf Bin; Bin Colour Akro-Mils 90F1307
STORAGE SHELF BIN; Bin Colour:Yellow; External Height:102mm; External Width:213mm; External Depth:295mm; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:295mm; External Depth - Imperial:11.61" RoHS Compliant: NA

STORAGE SHELF BIN; Bin Colour:Yellow; External Height:102mm; External Width:213mm; External Depth:295mm; Carrying Capacity:-; Product Range:-; Accessory Type:Shelf Bin; Colour:Yellow; Depth:295mm; External Depth - Imperial:11.61" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90F1307
Product Name Storage Shelf Bin; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Sack Trucks - 6693695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details