Akro-Mils, Inc. Bin Colour Akro-Mils 30150BLUE

Description
Bin Colour:Blue; External Height:4"; External Width:8.38"; External Depth:11.63"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
Bin Colour:Blue; External Height:4"; External Width:8.38"; External Depth:11.63"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Colour Akro-Mils - 05H7835 - Newark, An Avnet Company
Chicago, IL, United States
Bin Colour Akro-Mils
05H7835
Bin Colour Akro-Mils 05H7835
Bin Colour:Blue; External Height:4"; External Width:8.38"; External Depth:11.63"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Bin Colour:Blue; External Height:4"; External Width:8.38"; External Depth:11.63"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 05H7835
Product Name Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 291891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details