Akro-Mils, Inc. Bin, Shelf Bin 17-7/8 x 6-5/8 x 4, Red 30138RED

Description
Shelf Bin, 17-7/8" x 6-5/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity
Datasheet
Description
Shelf Bin, 17-7/8" x 6-5/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Shelf Bin 17-7/8 x 6-5/8 x 4, Red - 30138RED - Akro-Mils, Inc.
Akron, OH, USA
Bin, Shelf Bin 17-7/8 x 6-5/8 x 4, Red
30138RED
Bin, Shelf Bin 17-7/8 x 6-5/8 x 4, Red 30138RED
Shelf Bin, 17-7/8" x 6-5/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity

Shelf Bin, 17-7/8" x 6-5/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Containers
Product Number 30138RED
Product Name Bin, Shelf Bin 17-7/8 x 6-5/8 x 4, Red
Container Type Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1981385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 2.76 inch (70 mm)
View Details
Carbide Insert Compartment Boxes - 2.51X.98X.39 (63.8 x 24.9 x 10.0 MM) 1 CELL INSERT BOX - IB01/M1 - MOCAP LLC
Specs
Container Type Box
Height 0.6220 inch (15.8 mm)
Length 2.64 inch (67 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details